M28840/26CF1AAG3详情
Glenair M28840/26CF1AAG3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EHD2060L
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M28840/26
连接器类型
密耳系列连接器
额定电流
60 A
保护措施
Branch Circuit
达到SVHC
unknown
M28840/26CF1AAG3拓展信息








哦! 它是空的。