M28840/26CF1ABE1详情
Glenair M28840/26CF1ABE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Silver
RoHS
Compliant
Manufacturer Part Number
M28840/26CF1ABE1
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M28840/26
连接器类型
密耳系列连接器
类型
Switch
弱电
Compliant
达到SVHC
unknown
M28840/26CF1ABE1拓展信息








哦! 它是空的。