M28840/28CB1DAF2详情
Glenair M28840/28CB1DAF2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C53V-W
Approvals
CSA, UL
Manufacturer
IDEC
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
M28840/28CB1DAF2拓展信息
M28840/28CB1DAF2详情
Glenair M28840/28CB1DAF2重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
HA2L-M1C53V-W
Approvals
CSA, UL
Manufacturer
IDEC
端子类型
PCB
灯型
LED
触点
单刀双掷
知识产权评级
IP65
M28840/28CB1DAF2拓展信息