Glenair M28840/29CB1AAG3
- 收藏
- 对比
M28840/29CB1AAG3
973-M28840/29CB1AAG3
无类别的
--
大陆
立即发货

MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available with straight 45 and
1最小包装量--
M28840/29CB1AAG3详情
Glenair M28840/29CB1AAG3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
With light source
无
M28840/29CB1AAG3拓展信息







哦! 它是空的。