Glenair M28840/29CB1AAP2
- 收藏
- 对比
M28840/29CB1AAP2
973-M28840/29CB1AAP2
无类别的
--
大陆
立即发货

MIL-DTL-28840 harsh environment connectors consist of wall mount receptacles in-line receptacles box mount receptacles jam nut receptacles box mount receptacles and cable connecting plugs. The plugs and receptacle are available with straight 45 and
1最小包装量--
M28840/29CB1AAP2详情
Glenair M28840/29CB1AAP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Toggle
M28840/29CB1AAP2拓展信息







哦! 它是空的。