注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥50308.364553
10
¥48654.124328
25
¥48315.912932
50
¥47980.052569
100
¥46993.195462
500
¥43633.421973
M28840/608DA详情
Glenair M28840/608DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
MIL Type
MIL-DTL-28840
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M28840/608DA
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.63
系列
M28840
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M28840/608DA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。