注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥61684.781044
10
¥59656.461355
25
¥59241.768971
50
¥58829.959262
100
¥57619.940511
500
¥53500.409016
M28840/619DA详情
Glenair M28840/619DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
MIL Type
MIL-DTL-28840
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M28840/619DA
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.04
系列
M28840
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M28840/619DA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。