注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥31325.218602
10
¥30295.182401
25
¥30084.590266
50
¥29875.462038
100
¥29260.981426
500
¥27168.970683
M28840/624WB详情
Glenair M28840/624WB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
N
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-28840
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M28840/624WB
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.03
系列
M28840
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M28840/624WB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。