M28840/7F6详情
Glenair M28840/7F6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-28840
Manufacturer Part Number
M28840/7F6
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M28840/7
系列
-
类型
虚拟贮存插座
子类别
Circular Connectors
Reach合规守则
not_compliant
外壳尺寸-插入
23
连接器支持类型
连接器附件
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
Flange
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M28840/7F6拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。