M28876/1B1S1详情
Glenair M28876/1B1S1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Shell Sizes
13
Shell Style#
Jam Nut
MIL Type
MIL-PRF-28876
Unit Weight
2.682585 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
13-01
Contact Materials
-
Manufacturer
Glenair
Brand
Glenair
RoHS
N
定位的数量
4 Position
子类别
Circular Connectors
额定电流
-
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Receptacles
产品类别
军规圆形连接器
M28876/1B1S1拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。