M39029/56-352详情
Glenair M39029/56-352重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Product Status
活跃
厂商
EDAC Inc.
Package
Bulk
Contact Materials
Copper Alloy
For Use With
Glenair MIL-DTL-38999 Series I, III and IV Circular Connectors
MIL Type
MIL-DTL-38999 I, III
Unit Weight
0.027126 oz
Contact Sizes
20
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
850-001-16-352
Manufacturer
Glenair
Brand
Glenair
RoHS
N
系列
*
性别
Socket
子类别
Circular Connectors
终端样式
Crimp
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/56-352拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。