M39029/56-527详情
Glenair M39029/56-527重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.000519 oz
Part # Aliases
850-001-10-527
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
Copper Alloy
Contact Sizes
20
MIL Type
MIL-DTL-38999 I, III
RoHS
N
性别
Socket (Female)
终端样式
Crimp
线规
10 AWG
产品
Contacts
M39029/56-527拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。