M39029/58-360详情
Glenair M39029/58-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
MIL Type
MIL-DTL-38999
Unit Weight
0.002557 oz
Contact Sizes
22
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
Copper Alloy
Part # Aliases
850-002-22-360
Manufacturer
Glenair
Brand
Glenair
Tradename
SuperSeal
RoHS
过渡中
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
80 Mighty Mouse
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/58-360拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。