注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24.585216
10
¥23.193597
100
¥21.880757
500
¥20.642219
1000
¥19.473798
M39029/58-363详情
Glenair M39029/58-363重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Package
Bulk
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
For Use With
Glenair 80 Series Circular Connectors
MIL Type
MIL-DTL-38999 I, II, III
Unit Weight
0.004797 oz
Contact Sizes
22
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
850-002-20-363
Manufacturer
Glenair
Brand
Glenair
RoHS
N
系列
*
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/58-363拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。