M39029/63-368详情
Glenair M39029/63-368重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
Contact Materials
铍铜
For Use With
MIL-C-24308 Circular Connectors
Unit Weight
0.016491 oz
Contact Sizes
20
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
850-021-20-368
Manufacturer
Glenair
Brand
Glenair
RoHS
过渡中
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
M39029/63-368拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。