M39029/83-450详情
Glenair M39029/83-450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Contact Sizes
20
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
For Use With
Glenair MIL-DTL-28840 Circular Connectors
Unit Weight
0.016079 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
850-004-20-450
Manufacturer
Glenair
Brand
Glenair
RoHS
N
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
子类别
Circular Connectors
触点类型
SIGNAL
触点性别
PIN
线规
22-26(AWG)
产品类别
圆形MIL规格触点
屏蔽的
NO
产品
Contacts
产品类别
圆形MIL规格触点
产品长度(mm)
22.6(mm)
M39029/83-450拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。