M81511/14-103详情
Glenair M81511/14-103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Brand
ITT Cannon
Manufacturer
ITT Cannon
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Compliant
MIL Type
MIL-DTL-81511
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M81511/14-103
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M81511/14
系列
KPT
子类别
D-Sub Connectors
军用标准
MIL-DTL-81511
连接器支持类型
连接器附件
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
达到SVHC
unknown
M81511/14-103拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。