M81511/14-128详情
Glenair M81511/14-128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Manufacturer Part Number
M81511/14-128
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M81511/14
RoHS
Compliant
MIL Type
MIL-DTL-81511
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
M81511
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-81511
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M81511/14-128拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。