M81969/14-03详情
Glenair M81969/14-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Terminals
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
809-131
Unit Weight
0.153819 oz
Contact Sizes
16
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
801
类型
Removal Tool
触点类型
Socket
工具类型
提取工具
M81969/14-03拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。