M83513/08-C02详情
Glenair M83513/08-C02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Termination Method
Crimp
Wire Size
26
Contact Materials
铍铜
Cable Types
Insulated Hook-up Wire
操作温度
-55 to 125 °C
连接器类型
21POS Micro D-Sub
性别
PL
电缆长度
0.914 m
0个相似型号
M83513/08-C02拓展信息
MWDM1L-15NSK
Glenair
MWDM2L-37P-8K7-72B
Glenair
MWDM1L-9P-6K5-30B
Glenair
MWDM2L-37P-8K7-18R
Glenair
311FS001N1606ET
Glenair
M85049/88-11J03
Glenair
G8191-16NF
Glenair
ST5M1500B21
Glenair
M28840/13JCW
Glenair
MWDM1L-31PBRPT-.125
Glenair








哦! 它是空的。