M83513/25-B03NP详情
Glenair M83513/25-B03NP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Aluminum
Contact Materials
磷青铜
Mounting
通孔
操作温度
-55 to 150 °C
性别
Receptacle
螺距
2.5400 mm
产品长度
35.31 mm
M83513/25-B03NP拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。