M83723/15S20R详情
Glenair M83723/15S20R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
Unit Weight
2.264236 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
M83723/15
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/15S20R
Shell Sizes
20
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.63
Manufacturer Series
M83723/15S20R
Military Connector Accessory
S705
系列
*
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
军用连接器配件名称
拉伸缓解
产品
应力消除器
相关军用规格
MIL-C-83723
产品类别
Circular MIL Spec Strain Reliefs & Adapters
编码
5935002438214
后壳夹紧
BARS/STRAPS
M83723/15S20R拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。