M83723/27M11(M详情
Glenair M83723/27M11(M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
Manufacturer Part Number
M83723/27M11(M
Manufacturer
Defense Logistics Agency
Shell Sizes
10SL
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Manufacturer Series
M83723/27M11(M
Military Connector Accessory
S710
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
收缩套适配器
相关军用规格
MIL-C-83723
M83723/27M11(M拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。