注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2519.235291
10
¥2376.63707
100
¥2242.110437
500
¥2115.198528
1000
¥1995.470313
M83723/27M16(M详情
Glenair M83723/27M16(M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-83723 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Compliant
Package
Bulk
Base Product Number
M83723/27
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/27M16M
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M83723/27M
系列
MS
包装
Bulk
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-83723
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
收缩套适配器
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M83723/27M16(M拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。