M83723/35A12R详情
Glenair M83723/35A12R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
RoHS
Non-Compliant
Manufacturer Part Number
M83723/35A12R
Manufacturer
Defense Logistics Agency
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Manufacturer Series
M83723/35A12R
Military Connector Accessory
S713
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
军用标准
MIL-DTL-83723
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL-UNSHIELDED
编码
5935002286544
后壳夹紧
BARS/STRAPS
M83723/35A12R拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。