M83723/35A40A详情
Glenair M83723/35A40A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
M83723/35A-40A
Associated Backshell Mil-Specs
MIL-DTL-83723
Manufacturer
Glenair Inc
Shell Sizes
40
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
包装
Bulk
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
军用标准
MIL-DTL-83723
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
M83723/35A40A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。