M83723/35N08A详情
Glenair M83723/35N08A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
RoHS
Non-Compliant
Manufacturer Part Number
M83723/35N08A
Manufacturer
Defense Logistics Agency
Shell Sizes
8S
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Manufacturer Series
M83723/35N08A
Military Connector Accessory
S714
包装
Bulk
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
军用标准
MIL-DTL-83723
连接器支持类型
连接器附件
军用连接器配件名称
GROMMET NUT
相关军用规格
MIL-C-83723
M83723/35N08A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。