M83723/35S10A详情
Glenair M83723/35S10A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-83723 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
M83723/35
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/35S-10A
Associated Backshell Mil-Specs
MIL-DTL-83723
Shell Sizes
10
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
系列
MS
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL
产品类别
圆形MIL规格后壳
M83723/35S10A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。