M83723/35S28R详情
Glenair M83723/35S28R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ALUMINUM
RoHS
Compliant
MIL Type
MIL-DTL-83723 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
M83723/35
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/35S28R
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE LOGISTICS AGENCY
Risk Rank
5.64
Manufacturer Series
M83723/35S28R
Military Connector Accessory
S715
包装
Bulk
系列
MS
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
军用标准
MIL-DTL-83723
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL-UNSHIELDED
产品类别
圆形MIL规格后壳
编码
5935001669774
后壳夹紧
BARS/STRAPS
M83723/35S28R拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。