注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4423.070391
10
¥4172.707914
100
¥3936.516903
500
¥3713.695194
1000
¥3503.486026
M83723/50A20A详情
Glenair M83723/50A20A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-83723 II
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Base Product Number
M83723/50
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/50A20A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M83723/50
系列
MS
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M83723/50A20A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。