M83723/59-220RC详情
Glenair M83723/59-220RC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
MIL Type
MIL-DTL-83723 II
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
M83723/59-220RC
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.63
Manufacturer Series
M83723/59-2
系列
MS
类型
插头盖
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
19.2 mm
M83723/59-220RC拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。