M83723/60-210AN详情
Glenair M83723/60-210AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
MIL Type
MIL-DTL-83723 II
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
M83723/60-210AN
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.02
Manufacturer Series
M83723/60-2
系列
MS
类型
插座盖
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
15.7 mm
M83723/60-210AN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。