注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1397.34303
10
¥1318.24814
100
¥1243.63032
500
¥1173.236149
1000
¥1106.826556
M83723/60-212AN详情
Glenair M83723/60-212AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
M83723/60-212AN
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M83723/60-2
类型
插座盖
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M83723/60-212AN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。