注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3504.918491
10
¥3306.526879
100
¥3119.364982
500
¥2942.797148
1000
¥2776.223727
M83723/70A12详情
Glenair M83723/70A12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Non-Compliant
Shell Sizes
12
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
M83723/70
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/70A12
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
Manufacturer Series
M83723/70
包装
Bulk
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M83723/70A12拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。