注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥11867.238788
10
¥11477.020108
25
¥11397.23943
50
¥11318.013339
100
¥11085.223636
500
¥10292.686756
M83723/70G20详情
Glenair M83723/70G20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Qualification
EREL
MIL Type
MIL-DTL-83723 II
Shell Sizes
20
Package
Bulk
Base Product Number
M83723/70
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M83723/70G20
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.71
Manufacturer Series
M83723/70
系列
MS
连接器类型
圆形连接器适配器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M83723/70G20拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。