M85049/10-112S详情
Glenair M85049/10-112S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
RoHS
Compliant
Manufacturer Part Number
M85049/10-112S
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
Manufacturer Series
M85049/10
包装
Bulk
Reach合规守则
compliant
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
M85049/10-112S拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。