M85049/10-79S详情
Glenair M85049/10-79S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/10-79S
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M85049/10
系列
AS85049
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品
Environmental EMI/RFI Backshells
产品类别
圆形MIL规格后壳
M85049/10-79S拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。