M85049/11-60B详情
Glenair M85049/11-60B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Glenair
Package
Bulk
Product Status
活跃
Manufacturer Part Number
M85049/11-60B
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.63
Manufacturer Series
M85049/11
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
系列
*
子类别
Circular Connectors
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品
环保后壳
达到SVHC
not_compliant
M85049/11-60B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。