M85049/120-10N详情
Glenair M85049/120-10N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Glenair
Product Status
活跃
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Manufacturer Part Number
M85049/120-10N
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
Manufacturer Series
M85049/120
系列
*
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
M85049/120-10N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。