Glenair M85049/130-27C
- 收藏
- 对比
M85049/130-27C
973-M85049/130-27C
集成电路(IC)
--
大陆
立即发货

FLANGE GASKET, SIZE 22, SILICONE W/ MESH, Product Range:M85049/130 Series, For Use With:MIL-C-81511 Series Circular Connectors, Cable Diameter Max:-, Seal Material:Conductive Silicone RoHS Compliant: Yes
1最小包装量--
M85049/130-27C详情
Glenair M85049/130-27C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M85049/130-27C
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPACECRAFT COMPONENTS CORP
Risk Rank
5.58
类型
Gasket
Reach合规守则
unknown
连接器支持类型
连接器附件
产品
Accessories
M85049/130-27C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。