注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4341.359491
10
¥4095.622159
100
¥3863.79449
500
¥3645.089147
1000
¥3438.763343
M85049/1716W04详情
Glenair M85049/1716W04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
Aluminium
RoHS
Non-Compliant
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Qualification
EREL
Unit Weight
1.481506 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/1716W04
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.9
Manufacturer Series
M85049/17
包装
Bulk
系列
AS85049
子类别
Circular Connectors
Reach合规守则
not_compliant
军用标准
MIL-DTL-38999
镀层
Cadmium
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/1716W04拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。