M85049/189W01详情
Glenair M85049/189W01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
ALUMINUM
Shell Sizes
9
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/189W01
Associated Backshell Mil-Specs
MIL-DTL-38999
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Military Connector Accessory
S753
系列
AS85049
附加功能
EMI/RFI ENVIRONMENTAL
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
not_compliant
连接器支持类型
圆形连接附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
军用连接器配件名称
BACKSHELL
产品
Environmental EMI/RFI Backshells
相关军用规格
MIL-C-38999
安装角
Straight
产品类别
圆形MIL规格后壳
后壳夹紧
BARS/STRAPS
M85049/189W01拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。