M85049/20-25W详情
Glenair M85049/20-25W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Package
Bulk
厂商
Glenair
Product Status
活跃
RoHS
Non-Compliant
Shell Sizes
25
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.873383 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Manufacturer
Glenair
Brand
Glenair
系列
*
包装
Bulk
类型
Crimp Ring Adapter
子类别
Circular Connectors
军用标准
MIL-DTL-38999
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/20-25W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。