M85049/24-13W详情
Glenair M85049/24-13W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium
RoHS
Compliant
Shell Sizes
18
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
包装
Bulk
系列
AS85049
子类别
Circular Connectors
军用标准
MIL-DTL-5015
镀层
Cadmium
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
Right
产品类别
圆形MIL规格后壳
M85049/24-13W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。