M85049/25-50W详情
Glenair M85049/25-50W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
铝合金
RoHS
Non-Compliant
Brand
Glenair
Manufacturer
Glenair
Mating Style
可旋转联轴器
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Shell Style#
Straight
Shell Sizes
24
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/25-50W
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M85049/25
包装
Bulk
系列
AS85049
子类别
Circular Connectors
Reach合规守则
not_compliant
军用标准
MIL-DTL-5015
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/25-50W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。