M85049/26-3-8W详情
Glenair M85049/26-3-8W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
铝合金
Shell Sizes
8
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/26-3-8W
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M85049/26-3
系列
AS85049
类型
Crimp Ring Adapter
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/26-3-8W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。