M85049/2922N09C详情
Glenair M85049/2922N09C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
外壳材料
铝合金
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
RoHS
Compliant
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/2922N09C
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
M85049/29
系列
AS85049
包装
Bulk
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-38999
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
Non-Environmental Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/2922N09C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。