M85049/33-2-14N详情
Glenair M85049/33-2-14N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
铝合金
Shell Sizes
14
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/33-2-14N
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.96
Manufacturer Series
M85049/33-2
系列
AS85049
类型
Crimp Ring Adapter
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/33-2-14N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。