M85049/3620W04B详情
Glenair M85049/3620W04B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
外壳材料
铝合金
Shell Sizes
20
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
M85049/3620W04B
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
系列
AS85049
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/3620W04B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。