M85049/3622W09B详情
Glenair M85049/3622W09B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
M85049/3622W09B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。